EN
  • EN
  • DE

LT3669EUFD#PBF

Part No LT3669EUFD#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC IO-LINK TXRX BUCK/LDO 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 7.5 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 1059533-LT3669EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3669EUFD#PBF CAD Model

Description

Product Overview: LT3669EUFD#PBF

The LT3669EUFD#PBF is a high-performance, step-down switching regulator IC from Linear Technology, designed to deliver efficient power management for a wide range of applications. This versatile component is capable of converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for portable devices, automotive applications, and industrial systems where energy efficiency is paramount.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 36V, which makes it suitable for use with a variety of power sources, including automotive batteries and industrial power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility to power a broad spectrum of ICs and devices.
  • High Efficiency: With its integrated 1.4A switch, the LT3669EUFD#PBF can deliver high efficiency at various load conditions, minimizing power loss and heat generation.
  • Robust Protection Features: The product includes over-temperature protection, reverse battery protection, current limiting, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Compact Package: Housed in a 20-lead (4mm x 5mm) QFN package, the LT3669EUFD#PBF is designed for space-constrained applications.

Applications

The LT3669EUFD#PBF is suitable for a multitude of applications, including:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Telecommunications Infrastructure
  • Data Acquisition Systems

Performance and Quality

Linear Technology, known for its commitment to quality, ensures that the LT3669EUFD#PBF meets the highest performance standards. The device's advanced design allows for seamless integration into existing and new designs, providing a reliable and efficient power solution. With its robust feature set and flexible capabilities, the LT3669EUFD#PBF stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess