Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206784-LT3685EMSE
Manufacturer Homepage www.linear.com
Family Name LT3685
Introduction Date June 13, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3685EMSE CAD Model

Description

Product Overview: LT3685EMSE by Linear Technology

The LT3685EMSE is a high-performance, adjustable frequency, 2A step-down switching regulator from Linear Technology, a leader in analog integrated circuits. This compact and efficient power management IC is designed to convert input voltages ranging from 3.6V to 36V down to a lower, regulated output voltage as required by the application, with an output range of 0.79V to the input voltage minus the dropout.

Equipped with a robust feature set, the LT3685EMSE offers a switching frequency that is user-adjustable from 300kHz to 2.5MHz, which allows designers to optimize efficiency while minimizing external component size. The high-frequency operation can enable the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution cost.

The device includes a soft-start feature to control the inrush current and ensure a smooth power-up sequence. This is particularly useful in sensitive applications where a gradual application of power is beneficial. Additionally, the LT3685EMSE provides internal compensation, which reduces the number of external components required and simplifies the design process.

The LT3685EMSE also offers a Burst Mode operation that significantly improves efficiency at light loads, making it an ideal choice for battery-powered applications where extending run-time is crucial. Thermal shutdown and current limit protection are built-in safety features that protect the device and the system under abnormal conditions.

The device comes in a thermally efficient MSOP-16E package, which is suitable for high-temperature environments, ensuring reliable performance across its specified temperature range. Its robust design and high reliability make the LT3685EMSE a suitable choice for a wide range of applications, including automotive, industrial, and portable electronics where efficient power conversion is necessary.

Overall, the LT3685EMSE from Linear Technology is a versatile and efficient solution for modern power supply designs, combining performance, compactness, and ease of use in a single package.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5137 $62.0548
9+ $12.7291 $114.5619
14+ $12.3313 $172.6382
19+ $11.9336 $226.7384
25+ $11.5358 $288.3950
33+ $10.3424 $341.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,636 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention