EN
  • EN
  • DE

IP4358CX6

Part No IP4358CX6
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 6CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WLCSP (1.14x0.74)
Win Source Part Number 205203-IP4358CX6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4358CX6 CAD Model

Description

The NXP IP4358CX6 is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from the damaging effects of ESD strikes. This compact and efficient solution is ideal for protecting sensitive circuits in a wide range of applications, including mobile devices, consumer electronics, and communication systems.

Key Features

  • High-Speed Interface Protection: The IP4358CX6 is specifically tailored for high-speed data lines, providing robust protection while maintaining signal integrity for interfaces such as USB 2.0, HDMI, and Ethernet.
  • Low Capacitance: With ultra-low line capacitance, this device ensures minimal signal attenuation, making it suitable for high-frequency applications where maintaining signal quality is paramount.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive components from ESD-induced voltages that can exceed normal operating levels.
  • Multiple Channel Protection: The IP4358CX6 is designed to protect up to six lines, providing a comprehensive solution for multi-line interfaces.
  • Small Package Size: Encased in a small 6-lead WLCSP (Wafer Level Chip Scale Package), the IP4358CX6 is optimized for space-constrained designs, allowing for integration into the latest compact electronic devices.

Applications

  • Mobile phones and smartphones
  • Portable electronics
  • Personal computers and laptops
  • Digital cameras and camcorders
  • Set-top boxes and video players

The NXP IP4358CX6 stands out for its ability to provide high-level ESD protection without compromising the performance of high-speed data lines. Its low capacitance and clamping voltage features make it an indispensable component for designers looking to enhance the durability and reliability of their electronic products. With the trend towards miniaturization in electronics, the small footprint of the IP4358CX6 allows it to be easily incorporated into modern, compact designs, ensuring that space constraints do not compromise the device's protective capabilities.

In summary, the NXP IP4358CX6 is a versatile and powerful ESD protection solution that offers a blend of performance, efficiency, and design flexibility, making it an excellent choice for safeguarding high-speed interfaces across a broad spectrum of electronic devices.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess