EN
  • EN
  • DE

LT3692IUH#TRPBF

Part No LT3692IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A DL 32QFN / Conv DC-DC 3V to 36V Synchronous Step Down Single-Out 0.8V to 34.2V 3.5A Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 3.5A
Frequency - Switching 110kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 781221-LT3692IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3692
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3692IUH#TRPBF CAD Model

Description

Product Overview: LT3692IUH#TRPBF

The LT3692IUH#TRPBF is a versatile and high-performance step-down switching regulator designed and manufactured by Linear Technology, now part of Analog Devices. This robust integrated circuit (IC) is engineered to provide precise voltage regulation and is ideally suited for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LT3692IUH#TRPBF operates with an input voltage range from 3.6V to 36V, making it flexible for use in various systems, including those that experience wide fluctuations in supply voltage.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 36V, which allows for a broad array of output configurations tailored to specific needs.
  • High Efficiency: With its advanced design, the regulator achieves high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Robust Thermal Performance: The device comes in a QFN-33 package, known for excellent thermal performance, ensuring reliable operation even in environments with limited cooling.
  • Integrated Features: The regulator integrates a 2.8A switch, which simplifies the design and reduces external component count.
  • Multiple Protection Mechanisms: It includes overvoltage protection, overcurrent protection, and thermal shutdown, providing a safeguard for the IC and the system it powers.

Applications

The LT3692IUH#TRPBF is a versatile component that can be used in a variety of applications, including but not limited to:

  • Automotive and industrial supplies
  • Distributed power systems
  • Battery-powered devices
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3692IUH#TRPBF is no exception. The product is designed to meet stringent quality standards, ensuring high reliability and performance in critical applications. It is available in a thermally enhanced 33-lead QFN package, which is RoHS compliant and suitable for lead-free soldering processes.

With its combination of efficiency, flexibility, and protection features, the LT3692IUH#TRPBF is an excellent choice for designers looking to create stable and reliable power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6378 $51.0158
27+ $3.8054 $102.7458
41+ $3.6864 $151.1424
57+ $3.5675 $203.3475
73+ $3.4486 $251.7478
98+ $3.0919 $303.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess