EN
  • EN
  • DE

LT3756IMSE-2#PBF

Part No LT3756IMSE-2#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781262-LT3756IMSE-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3756-2
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756IMSE-2#PBF CAD Model

Description

The LT3756IMSE-2#PBF is a sophisticated LED driver integrated circuit (IC) from Linear Technology designed to efficiently manage and drive high current LEDs with precision and reliability. This advanced component is well-suited for a variety of demanding applications that require high voltage and high current control, including architectural lighting, automotive lighting, display backlighting, and general-purpose LED illumination solutions.

Key Features

  • Wide Input Voltage Range: The LT3756IMSE-2#PBF operates with an input voltage range of 6V to 100V, making it versatile for use in multiple applications with varying power supplies.
  • High Output Voltage Capability: It can drive LED strings with a series voltage of up to 100V, allowing for numerous LEDs in series which can provide uniform brightness and efficient operation.
  • Integrated 100V, 1A MOSFET: The inclusion of a high voltage, high current internal switch reduces external component count and simplifies the design process.
  • PWM and Analog Dimming: The LT3756IMSE-2#PBF offers both pulse-width modulation (PWM) and analog dimming capabilities, providing designers with flexibility in brightness control and power management.
  • Programmable Frequency: Users can set the switching frequency between 100kHz and 1MHz, allowing optimization for efficiency or to avoid critical system frequencies.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the system.

Applications

  • Architectural Lighting
  • Automotive and Avionic Lighting
  • Industrial and Commercial Lighting
  • Backlighting for Large Format LCDs

The LT3756IMSE-2#PBF is packaged in a compact MSOP-16 package, which is lead (Pb) free and RoHS compliant, ensuring adherence to current environmental standards. With its comprehensive feature set and robust design, the LT3756IMSE-2#PBF is an excellent choice for designers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7180 $52.3080
14+ $7.1533 $100.1462
22+ $6.9297 $152.4534
30+ $6.7062 $201.1860
39+ $6.4827 $252.8253
52+ $5.8120 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess