EN
  • EN
  • DE

LT3756IMSE#TRPBF

Part No LT3756IMSE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781263-LT3756IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756IMSE#TRPBF CAD Model

Description

Product Overview: LT3756IMSE#TRPBF

The LT3756IMSE#TRPBF is a high-performance LED driver integrated circuit from Linear Technology, designed to manage and control high power LED lighting systems. This advanced driver IC is capable of delivering high-efficiency solutions for a wide range of applications, including automotive and architectural lighting, industrial high bay lights, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The LT3756IMSE#TRPBF operates with an input voltage range of 6V to 100V, making it versatile for various power supply conditions.
  • High Output Voltage Capability: It can provide an output voltage up to 100V, which is suitable for multiple LED configurations and ensures consistent lighting performance.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the size and response of external components.
  • Integrated Fault Protection: The device includes open LED and short-circuit protection, enhancing the reliability and longevity of the lighting system.
  • Thermal Shutdown: With built-in thermal shutdown, the IC ensures protection against overheating, safeguarding both the driver and the LEDs.
  • PWM Dimming: It supports PWM dimming, offering precise control over the brightness levels of the LEDs.
  • Programmable Soft-Start: The soft-start feature limits the inrush current at startup, providing a smoother ramp-up of the LED intensity and extending the life of the system.

Applications

The LT3756IMSE#TRPBF is ideal for a variety of LED driving applications, including:

  • Automotive front and rear lighting
  • High power flashlights and spotlights
  • Street and area lighting
  • Industrial high bay lighting
  • Architectural detail lighting

Quality and Reliability

Linear Technology ensures that the LT3756IMSE#TRPBF meets the highest quality and reliability standards. The device is available in a thermally efficient MSOP-16 package, which is RoHS compliant and suitable for lead-free soldering processes. With its robust design and comprehensive feature set, this LED driver IC is a top choice for engineers seeking to create advanced, energy-efficient lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3735 $50.6025
37+ $2.7680 $102.4160
56+ $2.6815 $150.1640
78+ $2.5950 $202.4100
100+ $2.5085 $250.8500
134+ $2.2490 $301.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess