EN
  • EN
  • DE

LT3758EMSE#TRPBF

Part No LT3758EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.5 V to 100 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 123864-LT3758EMSE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3758EMSE#TRPBF CAD Model

Description

Product Overview

The LT3758EMSE#TRPBF is a versatile high voltage boost, flyback, SEPIC and inverting power DC/DC controller that drives an N-channel power MOSFET and can produce a stable output from a wide range of input voltages. Manufactured by Linear Technology, now part of Analog Devices, this component is designed to cater to a variety of applications, including telecom, industrial, automotive, and medical systems.

Key Features

  • Wide Input Voltage Range: The LT3758EMSE#TRPBF operates from an input voltage range of 2.9V to 40V, making it suitable for applications with varying power supply conditions.
  • Adjustable Switching Frequency: With a programmable frequency range from 100kHz to 1MHz, designers can optimize the component for efficiency or component size.
  • High Boost Ratios: Capable of very high boost ratios, the LT3758EMSE#TRPBF is ideal for applications requiring a high step-up ratio, such as driving LEDs in series.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and frequency foldback to ensure reliable operation under fault conditions.
  • Multiple Topologies: The flexibility to be used in boost, flyback, SEPIC, or inverting converter topologies makes this controller highly adaptable to specific design requirements.

Applications

  • Telecom Power Supplies
  • Automotive and Industrial Power Systems
  • Medical Diagnostic Equipment
  • Portable Electronic Devices
  • LED Drivers
  • Power Over Ethernet (PoE) Systems

Packaging and Quality

The LT3758EMSE#TRPBF is packaged in a compact 16-lead MSOP (Medium Small Outline Package) with an exposed pad for enhanced thermal performance. This product is also available in a tape and reel format, denoted by the 'TRPBF' suffix, which is suitable for automated high-volume production environments. Linear Technology ensures high quality and reliability, making this controller a trusted choice for critical applications.

Conclusion

With its flexible input voltage range, high boost capability, and support for multiple topologies, the LT3758EMSE#TRPBF is a powerful solution for designers looking to create efficient, reliable, and compact power supply systems. Its advanced protection features and high switching frequency options further enhance its suitability for a wide array of demanding applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess