EN
  • EN
  • DE

PCA9420BSAZ

Part No PCA9420BSAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PCA9420BS / PMIC 24-HVQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr NXP
Series -
Package Tape & Reel
Applications -
Current - Supply 4.5µA
Voltage - Supply 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (3x3)
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Standard Package 1,400 pcs
Win Source Part Number 1383130-PCA9420BSAZ
Ultra Librarian 3D Model Ultra Librarian PCA9420BSAZ CAD Model

Description

Product Overview: PCA9420BSAZ by NXP

The PCA9420BSAZ is a versatile power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced component is engineered to cater to the demanding needs of modern, compact electronic devices that require efficient power management solutions. With its multi-channel architecture and a suite of power optimization features, the PCA9420BSAZ is ideal for applications such as portable devices, wearables, and IoT endpoints.

Key Features

  • Integrated Power Solution: The PCA9420BSAZ combines multiple power management functions into a single package, reducing the need for additional components and simplifying the design process for system engineers.
  • Multiple Output Rails: It offers several output power rails with configurable voltages, enabling the support of various subsystems within the device.
  • High Efficiency: The PMIC is designed for high efficiency, which helps extend battery life and reduce thermal footprint in the end application.
  • Programmability: With programmable settings, the PCA9420BSAZ allows designers to fine-tune the power management parameters to match specific application requirements.

Applications

The PCA9420BSAZ's flexibility makes it suitable for a broad range of applications. It is particularly well-suited for portable devices where space is at a premium and power efficiency is crucial. Wearables, smart sensors, and IoT devices can all benefit from the compact design and power-saving features of this PMIC.

Technical Specifications

  • Package: The device is available in a compact HVQFN package, which is ideal for space-constrained applications.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Robust Protection Features: The PCA9420BSAZ includes a range of built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure reliable operation under different conditions.

In conclusion, the PCA9420BSAZ from NXP is a comprehensive power management solution that offers a combination of performance, efficiency, and versatility. Its integration of multiple power functions into a single IC allows for a simplified design process, making it an excellent choice for powering the next generation of portable and wearable technology.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1355 $51.3550
24+ $4.2138 $101.1312
37+ $4.0821 $151.0377
51+ $3.9504 $201.4704
66+ $3.8187 $252.0342
88+ $3.4237 $301.2856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,147 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess