EN
  • EN
  • DE

LT3844IFE#PBF

Part No LT3844IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 600kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781311-LT3844IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3844
Introduction Date March 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3844IFE#PBF CAD Model

Description

The LT3844IFE#PBF is a robust high voltage step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to regulate an output voltage from a wide input voltage range. This component is specifically engineered to address the needs of high-performance power conversion applications where efficiency and reliability are of paramount importance.

Featuring a wide input range from 4V to 60V, the LT3844IFE#PBF can comfortably manage a variety of supply voltages, making it versatile for diverse applications such as automotive, industrial control systems, and telecommunications infrastructure. The device utilizes a constant frequency, current mode architecture which provides stable operation over a wide range of supply and output voltages.

The LT3844IFE#PBF is distinguished by its powerful features. It includes a precision 1.25V reference voltage and an integrated boost diode. The controller also has a programmable fixed frequency from 100kHz to 500kHz, which can be synchronized to an external clock, allowing for flexible design optimization and noise reduction. Additionally, it offers protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and durability of the end application.

Designed for high efficiency, the LT3844IFE#PBF minimizes power loss with its low dropout operation and a strong drive capability for the external MOSFET. This translates to cooler operation and the potential for reduced heat sinking requirements. The device is also available in a thermally enhanced TSSOP-16 package, providing improved thermal performance in a compact footprint.

With its comprehensive set of features and high reliability, the LT3844IFE#PBF is an ideal choice for engineers looking to create sophisticated power systems that require a high voltage input and a regulated step-down voltage with maximum efficiency and protection.

Key Features:

  • Wide input voltage range: 4V to 60V
  • Constant frequency, current mode architecture
  • Integrated boost diode
  • Adjustable frequency from 100kHz to 500kHz
  • Overcurrent protection and thermal shutdown
  • Thermally enhanced TSSOP-16 package

Whether you are designing power systems for automotive electronics, industrial machinery, or communication infrastructure, the LT3844IFE#PBF offers a reliable and efficient solution for your high voltage step-down DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6205 $55.8615
7+ $15.2784 $106.9488
11+ $14.8009 $162.8099
14+ $14.3235 $200.5290
19+ $13.8460 $263.0740
25+ $12.4137 $310.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess