EN
  • EN
  • DE

LT3845AIFE#TRPBF

Part No LT3845AIFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 144958-LT3845AIFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3845AIFE#TRPBF CAD Model

Description

LT3845AIFE#TRPBF - High Voltage Synchronous Step-Down Switching Regulator

The LT3845AIFE#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver precise and efficient power conversion for a wide range of applications. This device is part of Linear Technology's line of power management integrated circuits, known for their reliability and advanced features.

Featuring a wide input voltage range of 4V to 60V, the LT3845AIFE#TRPBF is capable of operating in environments with high input voltage variability, making it ideal for automotive, industrial, and telecommunications power systems. The high voltage capability ensures that the device can handle transient voltage spikes without additional circuitry, simplifying design and reducing overall system cost.

With an adjustable operating frequency from 100kHz to 500kHz, this regulator can be synchronized to an external clock, allowing for flexibility in reducing EMI or optimizing efficiency. Additionally, the phase-lockable frequency (75kHz to 850kHz) provides further customization to meet specific design requirements.

The LT3845AIFE#TRPBF offers a strong set of protection features, including overvoltage, undervoltage lockout, overcurrent, and thermal shutdown, ensuring the longevity and stability of both the regulator and the overall system. These features provide peace of mind that the device will operate safely under a variety of conditions.

This regulator utilizes current mode control for fast transient response and excellent loop stability. The integrated synchronous rectification increases efficiency, particularly important in low voltage applications. The LT3845AIFE#TRPBF also features a power good flag, which signals when the output voltage is within regulation, adding an extra layer of monitoring capability for sensitive applications.

The package type for this component is a 16-lead TSSOP with exposed pad for enhanced thermal performance. This compact form factor is suitable for space-constrained applications while still providing excellent power dissipation characteristics.

Overall, the LT3845AIFE#TRPBF from Linear Technology is a robust, versatile, and efficient solution for your power regulation needs, combining high voltage capability with advanced features and protections to deliver reliable performance in a wide array of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2419 $56.2095
11+ $9.2241 $101.4651
17+ $8.9359 $151.9103
24+ $8.6476 $207.5424
30+ $8.3594 $250.7820
41+ $7.4946 $307.2786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess