EN
  • EN
  • DE

LT3905EUD#TRPBF

Part No LT3905EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.248V
Maximum Output Voltage 65V (Switch)
Output Current 350mA (Switch)
Frequency - Switching 1MHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1059718-LT3905EUD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3905EUD#TRPBF CAD Model

Description

The LT3905EUD#TRPBF is a versatile and robust LED driver integrated circuit (IC) from Linear Technology, designed for managing and controlling lighting applications. This IC is specifically engineered to drive LEDs efficiently, providing a constant current to ensure stable light output, which is crucial for maintaining consistent brightness and color over time.

Key Features

  • Wide Input Voltage Range: Capable of operating with a broad range of input voltages, making it suitable for various power supply configurations.
  • Adjustable Output Current: Offers the flexibility to set the LED current to a desired level, ensuring compatibility with different LED configurations and allowing for precise control over light intensity.
  • Integrated Fault Protection: Comes with built-in features for thermal protection, open-circuit, and short-circuit protection, enhancing the safety and reliability of the lighting application.
  • High Efficiency: Designed to maximize power efficiency, which leads to energy savings and reduced heat generation.
  • PWM Dimming Capability: Supports pulse-width modulation (PWM) dimming, enabling dynamic control over the brightness of the LEDs without compromising color stability.

Applications

The LT3905EUD#TRPBF is suitable for a wide range of lighting applications, including:

  • Automotive and avionic lighting
  • Architectural lighting
  • General illumination
  • LED backlighting for displays
  • Portable and emergency lighting

Quality and Performance

Linear Technology is renowned for its commitment to quality and performance, and the LT3905EUD#TRPBF is no exception. It offers designers a reliable solution for driving high-brightness LEDs with precision. Its compact package allows for integration into various designs without significant space requirements.

Ordering Information

The LT3905EUD#TRPBF comes in a thermally enhanced 20-lead QFN package and is available in tape and reel form for automated assembly processes. It is RoHS compliant and lead-free, adhering to environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6014 $50.4126
22+ $4.5961 $101.1142
34+ $4.4524 $151.3816
47+ $4.3088 $202.5136
61+ $4.1652 $254.0772
81+ $3.7343 $302.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess