EN
  • EN
  • DE

LT3955EUHE#PBF

Part No LT3955EUHE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3.5A 36QFN / LED Driver 2200uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Output Current per Channel 3.5A (Switch)
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781323-LT3955EUHE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3955
Introduction Date June 10, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3955EUHE#PBF CAD Model

Description

The LT3955EUHE#PBF is a versatile and robust LED driver integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This advanced driver IC is specifically tailored for driving high-power LEDs with precision and efficiency. It is an ideal solution for a wide range of applications, including automotive and industrial lighting, general-purpose area illumination, and architectural lighting.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 55V, making it suitable for a variety of power supplies and conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 60V, allowing for multiple LED configurations and ensuring compatibility with a range of LED strings.
  • High Efficiency: With its internal 5A, 70V power switch, the LT3955EUHE#PBF offers high efficiency and is capable of delivering up to 40W of LED power.
  • Spread Spectrum Frequency Modulation: This feature reduces EMI and provides a quieter operation, which is crucial for sensitive electronic applications.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard against overheating, prolonging the life of the product.
  • Programmable PWM Dimming: It offers a programmable PWM dimming signal input, which allows precise control over LED brightness levels.

Applications:

  • Automotive front lights
  • Industrial and commercial lighting systems
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural detail lighting

The LT3955EUHE#PBF is housed in a 36-lead QFN package, ensuring compactness and ease of integration into existing systems. With its advanced features and reliable performance, this LED driver IC stands out as a superior choice for designers looking to enhance their lighting solutions with state-of-the-art technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6758 $74.0274
5+ $20.2468 $101.2340
8+ $19.6141 $156.9128
11+ $18.9814 $208.7954
14+ $18.3487 $256.8818
19+ $16.4505 $312.5595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess