EN
  • EN
  • DE

LT3956IUHE#PBF

Part No LT3956IUHE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3.3A 36QFN / LED Driver 1700uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 80V
Voltage - Output 80V
Output Current per Channel 3.3A (Switch)
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781326-LT3956IUHE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3956
Introduction Date April 30, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3956IUHE#PBF CAD Model

Description

The LT3956IUHE#PBF is a high-performance DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This versatile component is specifically engineered to cater to a wide array of applications, including LED driving and battery charging. It is a part of Linear Technology's robust portfolio of power management solutions.

Key Features

  • Wide Input Voltage Range: The LT3956IUHE#PBF operates over a broad input voltage range of 4V to 60V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Frequency: Users can adjust the switching frequency anywhere from 100kHz to 1MHz, allowing for flexibility in balancing efficiency and component size.
  • High-Efficiency: The device features a high-efficiency design, which is critical for reducing heat and improving system performance.
  • Integrated Boost and Catch Diodes: These diodes are built into the device, simplifying the design and reducing external component count.
  • Multiple Topologies: The LT3956IUHE#PBF supports boost, buck mode, buck-boost, SEPIC, and inverting topologies, offering design versatility.

Applications

  • LED Driver Circuits
  • Automotive and Industrial Lighting
  • General Purpose Battery Charging
  • Power Supplies for Battery-Operated Devices

Product Specifications

  • Part Number: LT3956IUHE#PBF
  • Manufacturer: Linear Technology
  • Package: 36-Lead QFN (5mm × 7mm)
  • Temperature Range: –40°C to 125°C operating junction temperature range

The LT3956IUHE#PBF is designed for ease of use and reliability, with features such as programmable soft-start, frequency synchronization, and thermal shutdown. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a high-quality power conversion solution.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2555 $60.7665
7+ $16.6199 $116.3393
10+ $16.1005 $161.0050
13+ $15.5811 $202.5543
17+ $15.0618 $256.0506
23+ $13.5037 $310.5851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess