EN
  • EN
  • DE

LT3970EMS#TRPBF

Part No LT3970EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 535MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 25V
Output Current 535mA (Switch)
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 132713-LT3970EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3970EMS#TRPBF CAD Model

Description

Product Overview: LT3970EMS#TRPBF

The LT3970EMS#TRPBF is a robust and efficient DC/DC converter integrated circuit (IC) designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This product is specifically engineered to meet the needs of a wide array of applications, including automotive, industrial, and portable electronics, where reliable and efficient power conversion is crucial.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3970EMS#TRPBF operates with an input voltage range of 4V to 38V, making it suitable for a variety of supply voltages and capable of handling voltage surges and drops.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage from 1.19V to 30V, providing flexibility for different voltage requirements.
  • High Efficiency: With its internal 3.5A switch, the device can deliver high efficiency, reducing power loss and heat generation in the system.
  • Burst Mode® Operation: The LT3970EMS#TRPBF features Burst Mode operation, which enhances efficiency at light loads and ensures low quiescent current, extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the IC from overheating, ensuring long-term reliability.
  • Stable with Ceramic Capacitors: The design is stable with ceramic output capacitors, which are smaller, more reliable, and have better thermal characteristics than electrolytic capacitors.

Package and Reliability

The LT3970EMS#TRPBF is offered in a compact 12-pin MSOP package with an exposed pad for enhanced thermal performance. This package is designed to occupy minimal space on the PCB while providing excellent heat dissipation.

Applications

  • Automotive and Industrial Power Systems
  • Portable and Battery-Powered Equipment
  • Embedded Systems
  • Step-Down Voltage Regulation

With its wide input voltage range, adjustable output, and high-efficiency operation, the LT3970EMS#TRPBF from Linear Technology is an ideal choice for designers looking for a reliable and versatile DC/DC converter solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8467 $54.2335
12+ $8.8999 $106.7988
18+ $8.6218 $155.1924
24+ $8.3437 $200.2488
31+ $8.0655 $250.0305
42+ $7.2312 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess