Product Overview: LT3971HMSE from Linear Technology
The LT3971HMSE is a robust and versatile DC/DC converter integrated circuit brought to you by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This component is specifically engineered to address the need for efficient power conversion in a variety of applications, ranging from automotive to industrial systems.
Key Features
- Wide Input Voltage Range: The LT3971HMSE operates with an input voltage range of 4.3V to 38V, making it suitable for a diverse set of power sources, including automotive batteries and industrial power rails.
- Adjustable Output Voltage: Users can set the output voltage from 1.19V to 30V, providing flexibility for powering different types of loads.
- High Efficiency: With its high-efficiency design, this converter minimizes power loss and heat generation, making it ideal for energy-sensitive applications.
- Burst Mode® Operation: The IC offers a low-ripple Burst Mode operation, which maintains high efficiency at low output currents while keeping the output ripple to a minimum.
Performance and Durability
The LT3971HMSE is designed to withstand harsh environments and is specified over a temperature range of -40°C to 125°C. Its robust design ensures reliable performance even under challenging conditions.
Applications
Thanks to its wide input voltage range and adjustable output, the LT3971HMSE is well-suited for a variety of applications, including:
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Portable and Battery-Powered Equipment
- Energy Harvesting Systems
Package and Availability
The LT3971HMSE comes in a compact MSOP-16 package, which is ideal for space-constrained applications. It is available through Linear Technology's extensive distribution network, ensuring prompt delivery and support.
With its combination of flexibility, efficiency, and durability, the LT3971HMSE is a smart choice for designers looking to optimize their power management solutions.