EN
  • EN
  • DE

LT3971IMSE#TRPBF

Part No LT3971IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 38V
Nominal Output Voltage (Min/Fixed) 1.19V
Maximum Output Voltage 30V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1059761-LT3971IMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3971IMSE#TRPBF CAD Model

Description

The LT3971IMSE#TRPBF is a robust and efficient DC/DC converter integrated circuit from Linear Technology, designed for a wide range of applications requiring voltage step-down (buck) conversion. This high-performance component is particularly suitable for automotive, industrial, and portable electronics, where reliable and consistent power delivery is crucial.

Key Features:

  • Wide Input Voltage Range: The device can operate with input voltages from 4.3V to 38V, making it versatile for various input conditions and suitable for use with standard 12V, 24V, and 28V systems.
  • Adjustable Output Voltage: The output voltage can be set from as low as 0.79V up to the input voltage level, providing a broad range of output options for different application requirements.
  • High Efficiency: With its high-efficiency design, the LT3971IMSE#TRPBF can deliver up to 1.2A of continuous output current with minimal power loss, ensuring optimal performance in power-sensitive applications.
  • Integrated Boost Switch: The device includes an integrated 2.4A, 55V switch, which facilitates the buck conversion process, saving space and reducing external component requirements.
  • Low Ripple Burst Mode® Operation: This feature significantly reduces ripple noise at light loads, improving performance in noise-sensitive applications such as RF and precision sensor systems.
  • Thermal Protection: The LT3971IMSE#TRPBF is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Compact Package: Supplied in a small MSOP-16E package, the converter is ideal for space-constrained applications.

Applications:

The LT3971IMSE#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Automotive and transportation systems
  • Industrial control and automation
  • Power supplies for battery-operated devices
  • Portable and handheld electronics
  • Telecommunications equipment

With its combination of flexibility, efficiency, and reliability, the LT3971IMSE#TRPBF from Linear Technology stands out as a top choice for engineers and designers seeking a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8976 $51.5904
10+ $10.5827 $105.8270
15+ $10.2520 $153.7800
21+ $9.9213 $208.3473
27+ $9.5906 $258.9462
35+ $8.5984 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess