EN
  • EN
  • DE

LT3980IDE#PBF

Part No LT3980IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 14DFN / Conv DC-DC 3.6V to 58V Synchronous Step Down Single-Out 0.79V to 57.42V 2A Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 58V
Output Voltage 0.79V
Output Voltage MAX 57.42V
Output Current 2A
Frequency - Switching 225kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 781372-LT3980IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3980
Introduction Date September 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3980IDE#PBF CAD Model

Description

Product Overview: LT3980IDE#PBF

The LT3980IDE#PBF is a robust, high-efficiency, step-down DC/DC converter from Linear Technology, designed to meet the rigorous demands of diverse applications. This versatile component is an ideal solution for power regulation tasks in automotive, industrial, and distributed power systems. With its wide input voltage range and efficient power conversion capabilities, the LT3980IDE#PBF ensures reliable performance even in the most challenging environments.

Key Features

  • Wide Input Voltage Range: The LT3980IDE#PBF operates with an input voltage range from 4.3V to 58V, making it suitable for a variety of supply voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2.2MHz, allowing for flexibility in design and optimization of efficiency and component size.
  • High Efficiency: With its integrated 3.8A switch, the converter achieves efficiencies up to 93%, reducing heat generation and saving energy in the process.
  • Thermal Performance: The LT3980IDE#PBF is available in a thermally enhanced 12-lead MSOP package, which aids in heat dissipation and ensures stable operation under varying loads and temperature conditions.
  • Built-in Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system it powers against adverse conditions.
  • Low Shutdown Current: The device features an ultra-low shutdown current of less than 1μA, which is beneficial for battery-powered applications where power conservation is critical.

Applications

  • Automotive electronics
  • Industrial power supplies
  • Portable instruments
  • Distributed power systems

The LT3980IDE#PBF offers a compact, efficient, and reliable solution for step-down voltage conversion. Its ability to perform consistently under wide input voltage ranges and its robust protection features make it a preferred choice for designers who require a high-performance power management solution. Whether for automotive, industrial, or portable applications, the LT3980IDE#PBF from Linear Technology is engineered to deliver optimal performance with long-term reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9198 $63.6792
8+ $13.0624 $104.4992
12+ $12.6542 $151.8504
17+ $12.2460 $208.1820
22+ $11.8378 $260.4316
29+ $10.6132 $307.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess