EN
  • EN
  • DE

LT3980IDE#TRPBF

Part No LT3980IDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 14DFN / Conv DC-DC 3.6V to 58V Synchronous Step Down Single-Out 0.79V to 57.42V 2A Automotive 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 58V
Output Voltage 0.79V
Output Voltage MAX 57.42V
Output Current 2A
Frequency - Switching 225kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 781373-LT3980IDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3980
Introduction Date September 15, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3980IDE#TRPBF CAD Model

Description

Product Overview: LT3980IDE#TRPBF

The LT3980IDE#TRPBF is a robust and efficient DC/DC converter integrated circuit (IC) from Linear Technology that is designed to simplify the power management in a wide range of applications. It is a step-down (buck) regulator that offers a compact solution for converting higher input voltages down to lower output voltages with high efficiency and accuracy.

Key Features

  • Wide Input Voltage Range: The LT3980IDE#TRPBF operates with an input voltage range from 4.3V to 38V, making it versatile for use in automotive, industrial, and telecommunication systems that experience wide voltage fluctuations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to as high as 24V, which allows for a broad range of applications and customizations based on specific design requirements.
  • High Efficiency: With its high-efficiency design, the LT3980IDE#TRPBF minimizes power loss during the conversion process, ensuring optimal performance and reducing thermal stress on the system.
  • Low Ripple: The device is engineered to produce a low ripple output, which is critical for sensitive electronic applications where noise can be detrimental to performance.
  • Thermal Protection: Integrated thermal shutdown functionality helps prevent damage from overheating, enhancing the reliability and longevity of both the IC and the overall system.
  • Frequency Foldback: The LT3980IDE#TRPBF features frequency foldback, which helps to maintain high efficiency during low load conditions and reduces standby power consumption.
  • Compact Package: Supplied in a small 12-lead DFN package, the product is designed for space-constrained applications, allowing designers to minimize the footprint on the PCB.

Applications

The LT3980IDE#TRPBF is suitable for a diverse array of applications, including but not limited to:

  • Automotive power systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supplies for sensitive electronics

Linear Technology's LT3980IDE#TRPBF offers a combination of flexibility, efficiency, and reliability, making it an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9493 $63.7972
8+ $13.0866 $104.6928
12+ $12.6777 $152.1324
17+ $12.2687 $208.5679
22+ $11.8598 $260.9156
29+ $10.6329 $308.3541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess