EN
  • EN
  • DE
  • IT

LT4356HDE-2#TRPBF

Part No LT4356HDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781429-LT4356HDE-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-2#TRPBF CAD Model

Description

The LT4356HDE-2#TRPBF is a robust surge stopper device designed to protect sensitive electronics from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component is engineered to safeguard your circuits against the unpredictable nature of overvoltage events, such as those caused by load dump in vehicles, lightning strikes, and power supply failures.

This versatile device operates over a wide input voltage range and is capable of withstanding surges up to 100V. The LT4356HDE-2#TRPBF is particularly suitable for automotive, industrial, avionics, and heavy equipment applications where reliability and durability are crucial.

Key Features:

  • Overvoltage Protection: Provides reliable protection against high voltage transients, ensuring the longevity and stability of your electronic systems.
  • Wide Input Voltage Range: Its broad operating voltage range makes it ideal for various applications, accommodating a multitude of power supply configurations.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage, offering flexibility and precision in managing overvoltage protection.
  • Reverse Input Protection: Shields your circuit from negative input voltages, which could otherwise cause damage or malfunction.
  • Low Quiescent Current: The device's low idle current draw contributes to the overall energy efficiency of the system in which it is used.
  • Overcurrent Protection: In addition to overvoltage protection, this surge stopper also provides overcurrent protection, enhancing the safety of the connected electronic components.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Heavy equipment electronics
  • Power supply protection circuits

The LT4356HDE-2#TRPBF comes in a compact, thermally efficient 12-lead 4mm × 3mm DFN package, ensuring minimal footprint on your PCB while providing maximum protection. With its combination of features, the LT4356 surge stopper is an essential component for any design requiring robust protection against electrical transients.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess