EN
  • EN
  • DE
  • IT

LT4363CS-2#PBF

Part No LT4363CS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781450-LT4363CS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363CS-2#PBF CAD Model

Description

The LT4363CS-2#PBF is a high-performance surge stopper, voltage protector, and current limiter designed by Linear Technology to safeguard sensitive electronic systems from high voltage transients and overcurrent conditions. This robust device is engineered to control the output during overvoltage events, such as load dump in vehicles, by regulating the voltage to a safe level without the need for bulky and expensive transient voltage suppressors (TVS).

Key Features

  • Wide Operating Voltage Range: The LT4363CS-2#PBF is capable of handling a wide input voltage range, making it suitable for a variety of applications.
  • Overvoltage Control: During an overvoltage event, the LT4363CS-2#PBF limits the output voltage to a safe level, thus protecting downstream components from damage.
  • Overcurrent Protection: The device includes a current limit feature that protects against overcurrent conditions, which can be caused by short circuits or heavy loads.
  • Adjustable Thresholds: Users can set the overvoltage and overcurrent threshold levels to meet specific application requirements.
  • Fast Response Time: The LT4363CS-2#PBF responds quickly to fault conditions, ensuring prompt protection for sensitive circuitry.
  • Robust Design: Built to withstand harsh environments, this device is reliable and durable, with a solid construction that ensures long-term performance.

Applications

Ideal for automotive, industrial, and avionics systems, the LT4363CS-2#PBF is versatile enough to be used in any application that requires protection from high voltage transients and overcurrent conditions. It is particularly useful in environments where reliability and performance are critical, and where space and weight are at a premium.

Product Specifications

Parameter Value Part Number LT4363CS-2#PBF Manufacturer Linear Technology Package/Case 16-Lead Narrow SOIC Operating Temperature -40°C to +85°C

Overall, the LT4363CS-2#PBF from Linear Technology represents a reliable and efficient solution for protecting sensitive electronics from voltage and current-related stress, ensuring system stability and longevity.

You May Also Be Interested in

Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess