EN
  • EN
  • DE

LT4430ES6#TRMPBF

Part No LT4430ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OPTOCOUPLER GATE DRVR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 132945-LT4430ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT4430ES6#TRMPBF CAD Model

Description

Product Overview: LT4430ES6#TRMPBF

The LT4430ES6#TRMPBF is a high-performance voltage reference from Linear Technology, designed to offer both precision and stability for demanding applications. This product is an essential component for systems requiring a stable voltage reference, such as A/D and D/D converters, portable instrumentation, and industrial control systems.

Key Features:

  • High Accuracy: The LT4430ES6#TRMPBF provides an impressive level of accuracy, ensuring that the voltage reference remains consistent over a range of conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a wide range of temperatures, making it suitable for applications that experience varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function effectively even with a minimal difference between the input and output voltages.
  • Wide Operating Range: It supports a broad operating range, accommodating a variety of input voltages and catering to a diverse set of applications.
  • Stable with Capacitive Loads: The LT4430ES6#TRMPBF is designed to be stable with capacitive loads, ensuring reliable performance even when interfaced with components that introduce capacitance.

Package and Availability:

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number LT4430ES6#TRMPBF indicates that the product is available in tape and reel packaging, facilitating efficient assembly for mass production.

Applications:

  • Data Conversion Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Regulators
  • Battery-Powered Devices

In summary, the LT4430ES6#TRMPBF from Linear Technology is a robust, accurate, and stable voltage reference, suitable for a wide range of high-performance applications. Its precision, coupled with low temperature dependency and a compact form factor, make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0044 $50.0440
25+ $4.1062 $102.6550
38+ $3.9778 $151.1564
52+ $3.8495 $200.1740
68+ $3.7212 $253.0416
90+ $3.3363 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess