EN
  • EN
  • DE

LT4430MPS6#TRPBF

Part No LT4430MPS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OPTOCOUPLER GATE DRVR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 128086-LT4430MPS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4430MPS6#TRPBF CAD Model

Description

Product Overview: LT4430MPS6#TRPBF

The LT4430MPS6#TRPBF is a high-performance, precision voltage reference from Linear Technology, designed to offer both accuracy and stability for demanding applications. This component is housed in a compact MPS6 package, making it suitable for space-constrained designs where precision voltage reference is critical.

Key Features

  • High Accuracy: The LT4430MPS6#TRPBF provides a precise voltage output with minimal deviation, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it ideal for both industrial and consumer applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Stable with Capacitive Loads: The LT4430MPS6#TRPBF is designed to be stable with capacitive loads, ensuring consistent performance even in dynamic load conditions.

Applications

The LT4430MPS6#TRPBF is an excellent choice for a variety of applications that require a stable and accurate reference voltage. It is particularly well-suited for:

  • Precision data converters
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices

Product Specifications

The LT4430MPS6#TRPBF offers a set of specifications that make it a reliable component for precision applications:

  • Package Type: MPS6
  • Output Voltage: Specified in the datasheet for precise design integration
  • Initial Accuracy: Ensures minimal error in the output voltage from the outset
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4430MPS6#TRPBF is no exception. It is manufactured to the highest standards to ensure reliability and longevity in the field. Customers can trust this voltage reference to perform consistently over time, contributing to the overall stability and performance of their electronic systems.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to consult the LT4430MPS6#TRPBF datasheet provided by Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess