EN
  • EN
  • DE

LT485IS8

Part No LT485IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973719-LT485IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT485IS8 CAD Model

Description

The LT485IS8 is a high-quality precision transceiver component from Linear Technology, designed to facilitate robust communication in demanding industrial environments. This precision transceiver is part of Linear Technology's extensive range of integrated circuits, known for their reliability and performance.

Key Features

  • Robust Interface: The LT485IS8 is designed to withstand the rigorous conditions of industrial applications, providing a reliable interface for data transmission.
  • High-Speed Operation: This transceiver supports high-speed data rates, making it suitable for applications that require fast and efficient communication.
  • Low Power Consumption: The device is engineered to operate with minimal power usage, which is crucial for energy-sensitive projects and helps to extend the lifespan of battery-powered devices.
  • Extended Temperature Range: With an operating temperature range that accommodates extreme conditions, the LT485IS8 ensures consistent performance even in harsh environments.
  • Integrated Protection: The transceiver comes with built-in protection features, including over-temperature and short-circuit protection, enhancing the durability and longevity of the component.
  • Compact Form Factor: The SO-8 packaging of the LT485IS8 makes it a compact choice, ideal for space-constrained applications without compromising on functionality.

Applications

The LT485IS8 is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Process Control Equipment
  • Networking and Data Communication
  • Instrumentation

Technical Specifications

Parameter Value
Package Type SO-8
Operating Temperature -40°C to +85°C
Supply Voltage 4.75V to 5.25V
Data Rate High-Speed
Protection Features Over-Temperature, Short-Circuit

For engineers and designers seeking a dependable and precision transceiver, the LT485IS8 from Linear Technology is an excellent choice that balances performance with durability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess