EN
  • EN
  • DE

LT5400BHMS8E-2#PBF

Part No LT5400BHMS8E-2#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 100K OHM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 100k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Part Number Series LT5400
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813836-LT5400BHMS8E-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BHMS8E-2#PBF CAD Model

Description

The LT5400BHMS8E-2#PBF is a high-precision matched resistor network designed and manufactured by Linear Technology, which is now part of Analog Devices. This component offers excellent stability and accuracy for applications requiring well-matched resistive elements. It is commonly utilized in precision circuit applications such as differential amplifiers, precision dividers, and reference circuits.

Key Features

  • High Precision: The LT5400BHMS8E-2#PBF features tightly matched resistors with a matching tolerance as low as ±0.01%.
  • Low Temperature Coefficient: The temperature coefficient is specified at 2 ppm/°C max, which ensures minimal drift over a wide temperature range.
  • Stable Over Time: With long-term stability, this resistor network provides reliable performance for extended periods.
  • Quad Resistor Network: This component contains four matched resistors in a single package, which simplifies PCB layout and reduces board space requirements.
  • Rugged Construction: It is offered in an MSOP-8 package that is robust and suitable for harsh environments.

Applications

  • Instrumentation Amplifiers
  • Precision Voltage Dividers
  • Bridge Circuits
  • Strain Gauge Amplifiers
  • Current Sensing

Product Specifications

Parameter Specification Resistance Value 10 kΩ Number of Resistors 4 Package/Case MSOP-8 Matching Tolerance ±0.01% Temperature Coefficient 2 ppm/°C max

The LT5400BHMS8E-2#PBF is a testament to Linear Technology's commitment to providing high-quality, precision components for sophisticated electronic systems. Whether for industrial, medical, or automotive applications, this matched resistor network stands out for its precision and reliability.

You May Also Be Interested in

Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0126
Panasonic
EXB-S8V102J Panasonic Resistor Networks & Arrays Resistor Array Chip 4 elements datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Bourns Inc.
RES ARRAY 4 RES 56 OHM 0804
Lowest to $0.0322
Royal Ohm
4D03WGF3901T5E Royalohm Resistor Networks & Arrays 1/16W 0.01 3.9K datasheet, inventory, & pricing.
Lowest to $0.0198
Panasonic
RES ARRAY 2 RES 150 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 8 RES 1K OHM 16DIP
Need more? Email Us
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess