EN
  • EN
  • DE

LT5527

Part No LT5527
Manufacturer Linear Technology
Description 800MHz to 2.7GHz High Linearity Direct Conversion Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206869-LT5527
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5527 CAD Model

Description

Linear Technology's LT5527 - High-Performance Mixer

The LT5527 from Linear Technology stands out as a high-performance, double-balanced mixer designed to meet the rigorous demands of RF and IF applications. This versatile component is an excellent choice for a variety of markets, including wireless infrastructure, broadband wireless services, and satellite communication systems.

Key Features

  • High Linearity: The LT5527 delivers exceptional linearity with an Input IP3 (Third-Order Intercept Point) of 24.4 dBm at 900 MHz, making it ideal for applications requiring high dynamic range.
  • Wide Frequency Range: It operates over a broad frequency range, with an RF and LO frequency from 400 MHz to 3.7 GHz and an IF frequency from 40 MHz to 1.5 GHz, ensuring versatility across various RF designs.
  • Low Conversion Loss: With a conversion loss typically at 9.3 dB, the LT5527 maintains a strong signal integrity, which is crucial for maintaining the quality of the signal path.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer amplifier, reducing the need for external components and simplifying design efforts.
  • Single-Ended RF Interface: The LT5527 is designed with a single-ended RF interface to ease the complexity of board layout and reduce component count.

Applications

The LT5527 is well-suited for a variety of applications, including:

  • Cellular base station receivers
  • Wireless repeaters and DAS (Distributed Antenna Systems)
  • Point-to-point broadband wireless access
  • Public safety radios
  • RFID readers
  • Test equipment

Design Support and Availability

Linear Technology provides comprehensive design resources to support the LT5527, including datasheets, application notes, and evaluation boards. The product is available in a compact 16-lead QFN package, which is RoHS compliant and specified for operation from -40°C to 85°C, catering to a wide range of environmental conditions.

With its high linearity, wide frequency range, and integrated features, the LT5527 is engineered to enhance the performance and efficiency of sophisticated RF and IF systems, solidifying its role as a critical component in modern communication technology.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess