EN
  • EN
  • DE

LT6003CS5#TRPBF

Part No LT6003CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 185μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Manufacturer Homepage www.linear.com
Win Source Part Number 719137-LT6003CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6003
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6003CS5#TRPBF CAD Model

Description

The LT6003CS5#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed for precision applications that require a balance between power efficiency and operational robustness. This op-amp is an ideal choice for battery-powered systems, portable devices, and other applications where power conservation is critical.

Key Features:

  • Low Power Consumption: The LT6003CS5#TRPBF is optimized for low power operation, drawing only 13μA of quiescent current per amplifier, which helps extend battery life in portable applications.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which allows for a wider dynamic range, making it suitable for single-supply operations as well as dual supplies up to ±5V.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply to within 1.2V of the positive supply, ensuring the amplifier remains functional across a broad range of input signals.
  • Low Offset Voltage: With a low input offset voltage of just 375μV, this op-amp provides precise signal amplification, minimizing error in critical measurement and control systems.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 500pF, which is beneficial for applications with high capacitance sensors or filters.
  • Extended Temperature Range: The operational amplifier can operate over an industrial temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Low Power Data Acquisition Systems
  • Handheld Test Equipment

The LT6003CS5#TRPBF comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its combination of low power consumption, precision, and robustness makes it an essential component for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3750 $52.2500
52+ $1.9487 $101.3324
80+ $1.8878 $151.0240
110+ $1.8269 $200.9590
142+ $1.7660 $250.7720
190+ $1.5833 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess