EN
  • EN
  • DE

LT6011ACS8

Part No LT6011ACS8
Manufacturer Linear Technology
Description Dual/Quad135uA, 14nV/Hz, Rail-to-Rail Output Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206909-LT6011ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6011ACS8 CAD Model

Description

The LT6011ACS8 is a high-precision operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of performance and versatility for a wide range of applications. This dual op-amp comes in an 8-lead SOIC package, providing a compact solution for space-constrained environments.

Key Features

  • Low Offset Voltage: The device boasts an input offset voltage of just 50µV max, which ensures high accuracy in signal amplification and processing.
  • Low Noise: With a low noise density of 12nV/√Hz at 1kHz, the LT6011ACS8 is ideal for sensitive applications where noise performance is critical.
  • High Gain Bandwidth Product: A gain bandwidth product of 1MHz allows the LT6011ACS8 to handle a broad range of frequencies, making it suitable for various filtering and amplification tasks.
  • Low Input Bias Current: An input bias current of 250nA max ensures minimal error in applications with high source impedance.
  • Supply Voltage Range: The op-amp operates over a wide supply voltage range from 2.7V to 36V, or ±1.35V to ±18V for split supplies, accommodating a diverse set of power requirements.
  • Output Drive Capability: The LT6011ACS8 can drive loads as low as 600Ω to ±10V on ±15V supplies, making it versatile in driving various types of loads.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The LT6011ACS8 is well-suited for a multitude of applications, including but not limited to:

  • Test and Measurement Equipment
  • Precision Instruments
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation

With its precision specifications and robust feature set, the LT6011ACS8 from Linear Technology is an excellent choice for designers seeking a reliable and high-performance operational amplifier for their next project.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,282 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess