EN
  • EN
  • DE

LT6200CS6#TRMPBF

Part No LT6200CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 165MHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Cut Reel
Status Active
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 50 V/μs
Gain Bandwidth Product (GBP) 165MHz
Current - Input Bias 23μA
Voltage - Input Offset 2.5mV
Operating Supply Current 20mA
Channel Output Current 90mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060036-LT6200CS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6200CS6#TRMPBF CAD Model

Description

Product Overview: LT6200CS6#TRMPBF

The LT6200CS6#TRMPBF is a high-speed, low-noise operational amplifier from Linear Technology, a brand of Analog Devices, that is designed to offer cutting-edge performance for a wide range of applications. This operational amplifier stands out for its fast settling time, low distortion, and high output drive capability, making it an ideal choice for high-performance systems such as telecommunications, imaging, and test equipment.

Key Features

  • High-Speed Performance: The LT6200CS6#TRMPBF offers a gain bandwidth product of 165MHz, which is indicative of its ability to handle high-speed signals effectively. This makes it suitable for applications that require fast and accurate signal processing.
  • Low Noise: With a low input noise voltage of only 4.3nV/√Hz, this operational amplifier ensures a clean signal amplification with minimal added noise, which is crucial for precision applications.
  • High Output Drive: Capable of delivering up to 70mA of output current, the LT6200CS6#TRMPBF can drive a wide range of loads, from high-impedance to lower-impedance applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a modest power consumption with a supply current of just 6.3mA, contributing to energy-efficient designs.
  • Wide Supply Range: The operational amplifier operates with a supply voltage range from 2.5V to 12.6V, allowing for flexibility in various circuit designs and compatibility with both single and dual supply operations.

Applications

  • Telecommunications
  • Active Filters
  • Video and Imaging Systems
  • ADC/DAC Buffering
  • Test Equipment

The LT6200CS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Additionally, this product is available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated assembly processes for high-volume production. With its exceptional performance and versatility, the LT6200CS6#TRMPBF is a top-tier solution for designers looking to enhance the speed and integrity of their signal processing chains.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9719 $51.8876
10+ $10.6437 $106.4370
15+ $10.3110 $154.6650
21+ $9.9784 $209.5464
26+ $9.6458 $250.7908
35+ $8.6480 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess