Product Overview: LT6236IS6#TRPBF
The LT6236IS6#TRPBF is a high-speed, ultra-low noise, low power, single operational amplifier from Linear Technology, now part of Analog Devices. It is designed to offer a perfect balance of speed and power efficiency, making it an ideal choice for a wide range of applications including communications, imaging, and medical equipment.
This operational amplifier features a high gain bandwidth product of 215MHz and a slew rate of 135V/μs, which allows it to handle fast signals with ease. Its low noise performance of 0.95nV/√Hz at 1kHz is remarkable, ensuring signal integrity with minimal distortion and making it suitable for sensitive instrumentation and audio applications.
Key Features:
- High Gain Bandwidth Product: 215MHz allows for fast signal processing in high-speed applications.
- High Slew Rate: 135V/μs to provide rapid voltage changes without lag, ensuring signal fidelity.
- Low Noise: 0.95nV/√Hz at 1kHz, minimizing signal distortion and making it ideal for precision applications.
- Low Power Consumption: With a supply current of just 3.4mA, it is well-suited for battery-powered devices and energy-efficient designs.
- Operating Supply Voltage Range: 2.5V to 5.25V, providing flexibility in various circuit designs.
- Rail-to-Rail Output: Enables the output to swing within millivolts of each rail, maximizing dynamic range.
- Stable for Capacitive Loads: Up to 200pF, which allows direct connection to capacitive sources like A/D converters without oscillation.
Applications:
- Active Filters
- Buffer Amplifiers
- ADC/DAC Buffer
- Fast Amplifiers
- Video and CATV Amplifiers
- Medical Instrumentation
- Communications Equipment
The LT6236IS6#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications. Its temperature range of -40°C to 125°C ensures reliable operation in extreme environments. With its excellent performance characteristics, this operational amplifier is a versatile component that enhances the functionality and efficiency of high-performance circuit designs.