The LT6651BCS6-2.5#TRPBF is a high-precision, low-power voltage reference from Linear Technology, designed to maintain stability and accuracy over a wide range of operating conditions. This component is an essential building block in precision measurement, control systems, and high-resolution analog-to-digital conversions.
Key Features
- Output Voltage: The device provides a fixed 2.5V output, which is a common reference voltage for many analog circuits, ensuring compatibility with a variety of designs.
- High Accuracy: With an initial accuracy of ±0.2%, the LT6651BCS6-2.5#TRPBF offers precise voltage regulation, critical for sensitive applications where voltage stability is paramount.
- Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 20ppm/°C, which means the output voltage varies very little with temperature changes, ensuring consistent performance across a wide temperature range.
- Low Dropout Voltage: It operates with a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
- Stable with Capacitive Loads: The voltage reference is designed to be stable with capacitive loads, making it versatile for various applications without the need for additional buffering.
- Long-Term Stability: Over time, the output voltage remains stable, which is critical for applications requiring long-term reliability.
- Package: The device comes in a small SOT-23 package, ideal for space-constrained applications.
Applications
The LT6651BCS6-2.5#TRPBF is suitable for a range of applications, including precision data conversion, portable instrumentation, industrial control systems, and medical devices. Its high accuracy and stability make it an excellent choice for any circuit requiring a precise reference voltage.
Ordering Information
The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating automated assembly processes for high-volume production. For detailed information, refer to the manufacturer's datasheet and product resources.