EN
  • EN
  • DE

LTC6242IDHC

Part No LTC6242IDHC
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209237-LTC6242IDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6242IDHC CAD Model

Description

Introducing the LTC6242IDHC High-Speed, Low-Noise Op-Amp

The LTC6242IDHC is a state-of-the-art operational amplifier from Linear Technology, designed for applications that demand high performance, precision, and efficiency. This dual operational amplifier is notable for its high speed, low noise, and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, A/D converters, buffering, and high-quality audio.

Key Features

  • High Speed: The LTC6242IDHC offers a gain-bandwidth product of 50MHz, which ensures high-speed operation without sacrificing stability. This makes it suitable for fast signal processing applications.
  • Low Noise: With a low input noise voltage of just 1.1nV/√Hz and low input bias current, it is perfect for sensitive applications where noise is a critical factor.
  • Low Power: Despite its high-speed capabilities, the LTC6242IDHC is designed to be power-efficient, with a supply current of just 1.3mA per amplifier. This feature is essential for battery-powered and portable devices.
  • Rail-to-Rail Output: The output stage of the LTC6242IDHC can swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It can operate from a supply voltage range of 2.8V to 11V, or ±1.4V to ±5.5V for split supplies, providing flexibility in various circuit designs.
  • Operational Stability: The LTC6242IDHC is unity gain stable, which means it can be operated at a gain of one without oscillation, a crucial feature for feedback applications.

Package and Quality

The LTC6242IDHC comes in a compact DHC package, which is perfect for space-constrained applications. The device is also fully specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

With its combination of speed, precision, and power efficiency, the LTC6242IDHC is suitable for a vast array of applications. These include but are not limited to:

  • Active filters
  • Fast amplifiers
  • Buffer amplifiers
  • Driving A/D converters
  • Audio and video signal processing
  • Data acquisition systems
  • Medical instrumentation

For designers looking for an op-amp that delivers both high performance and reliability, the LTC6242IDHC from Linear Technology is an excellent choice that will meet and exceed expectations in demanding applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7692 $63.4612
25+ $4.7332 $118.3300
38+ $4.5854 $174.2452
53+ $4.4375 $235.1875
68+ $4.2897 $291.6996
91+ $3.8462 $350.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess