EN
  • EN
  • DE

LT6656ACS6-3#TRPBF

Part No LT6656ACS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V TSOT23-6 / V-Ref Precision 3V 5mA 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781622-LT6656ACS6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-3#TRPBF CAD Model

Description

LT6656ACS6-3#TRPBF - Precision Reference Voltage Source

The LT6656ACS6-3#TRPBF is a high-precision, low-power voltage reference from Linear Technology, engineered to provide a stable reference voltage for high-accuracy applications. With its advanced design and robust packaging, this component is the ideal choice for demanding environments where precision and reliability are paramount.

Key Features:

  • Reference Voltage: This device offers a precise 3.0V output, suitable for various ADCs, DACs, and other precision circuitry.
  • High Accuracy: It boasts an initial accuracy of ±0.05%, ensuring minimal deviation from the target voltage.
  • Low Temperature Coefficient: With a temperature coefficient of 10ppm/°C, the LT6656ACS6-3#TRPBF maintains a consistent output despite temperature variations.
  • Long-Term Stability: Exhibiting excellent long-term stability, this voltage reference is reliable over extended periods.
  • Low Dropout Voltage: The low dropout performance enables operation with minimal headroom above the output voltage, enhancing efficiency.
  • Wide Operating Range: It operates over a wide supply range from 2.7V to 5.5V, providing flexibility across different power supplies.
  • Low Power Consumption: The device is tailored for power-sensitive applications with a quiescent current of just 60µA.
  • Compact Package: Housed in a small SOT-23 package, the LT6656ACS6-3#TRPBF is suitable for space-constrained applications.

Applications:

The LT6656ACS6-3#TRPBF is versatile and can be used in a wide array of applications, including portable medical devices, precision instrumentation, data acquisition systems, automotive electronics, and battery-powered devices. Its precision and low power consumption make it an excellent choice for systems that require a high degree of accuracy without compromising on energy efficiency.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT6656ACS6-3#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring performance and durability in the most challenging conditions. Whether for industrial, commercial, or high-end consumer products, this voltage reference stands as a testament to Linear Technology's dedication to excellence.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2560 $55.5360
14+ $7.5947 $106.3258
21+ $7.3574 $154.5054
29+ $7.1200 $206.4800
37+ $6.8827 $254.6599
49+ $6.1707 $302.3643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess