EN
  • EN
  • DE

LT6700CS6-1#TRPBF

Part No LT6700CS6-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 16μA
Propagation Delay (Max) 29μs
Hysteresis 6.5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 134466-LT6700CS6-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-1#TRPBF CAD Model

Description

    

The LT6700CS6-1#TRPBF is a compact, low power, dual input voltage comparator from Linear Technology, designed to offer precise voltage monitoring in a wide range of applications. This high-performance device is housed in a small 6-lead SOT-23 package, making it ideal for space-constrained applications.

  

Key Features

  
        
  • Low Operating Voltage: The device can function at a supply voltage range of 1.4V to 18V, providing versatility for various design requirements.
  •     
  • Low Current Consumption: With a quiescent current of just 6.5μA per comparator, the LT6700CS6-1#TRPBF is optimized for battery-powered and portable applications where power efficiency is crucial.
  •     
  • Internal Voltage References: It includes two internal 400mV references that provide stable threshold voltages, eliminating the need for external reference components and simplifying design.
  •     
  • Configurable Hysteresis: The device allows for adjustable hysteresis, enabling the user to set the sensitivity of the comparator to prevent false triggering from noise or rapid signal changes.
  •     
  • Fast Response Time: The LT6700CS6-1#TRPBF boasts a propagation delay typically under 7μs, ensuring rapid response to input threshold crossings, which is vital for time-sensitive applications.
  •   
  

Applications

  

This voltage comparator is suitable for a variety of applications, including:

  
        
  • Battery Monitoring
  •     
  • Power Supply Control
  •     
  • Threshold Detection and Window Comparators
  •     
  • Portable Equipment
  •     
  • Automotive Electronics
  •   
  

Quality and Reliability

  

The LT6700CS6-1#TRPBF is designed with Linear Technology's commitment to quality and reliability. It is available in a RoHS-compliant package, ensuring adherence to environmental standards and suitability for use in a wide range of markets and applications.

  

With its combination of low power consumption, precision, and small form factor, the LT6700CS6-1#TRPBF is an excellent choice for designers looking to implement an efficient voltage monitoring solution in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $12.6623
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8942 $53.0478
21+ $4.8362 $101.5602
33+ $4.6851 $154.6083
45+ $4.5340 $204.0300
58+ $4.3828 $254.2024
77+ $3.9295 $302.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess