EN
  • EN
  • DE
  • IT

LT6700HS6-1

Part No LT6700HS6-1
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207014-LT6700HS6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-1 CAD Model

Description

Linear Technology's LT6700HS6-1: A Low Power Comparator with Integrated Reference

The LT6700HS6-1 is a compact, versatile low power comparator with an integrated reference, engineered by Linear Technology to meet the demands of power-sensitive and space-constrained applications. This device operates with a supply voltage range from 1.4V to 18V, which allows it to be used in a variety of systems without the need for level shifting or external voltage regulation.

Key Features

  • Integrated Voltage Reference: The LT6700HS6-1 includes a precise 400mV reference voltage, which can be used for a variety of threshold detection tasks without the need for external components.
  • Low Power Consumption: With a quiescent current of just 6.5µA, this comparator is ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Operating Voltage Range: The device's broad supply voltage range of 1.4V to 18V offers great flexibility in system design, accommodating both low and high voltage logic levels.
  • Fast Response Time: The comparator's fast response time ensures quick and reliable signal processing, which is essential for real-time applications.
  • Over-The-Top® Input Range: The unique Over-The-Top® feature allows the input signal to go beyond the supply voltage, making the LT6700HS6-1 highly adaptable in systems where the input signal may vary widely.

Applications

The LT6700HS6-1 is designed for use in a multitude of applications, including but not limited to:

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Portable and wireless equipment
  • Automotive and industrial electronics

Package and Reliability

This device is offered in a tiny 6-lead SOT-23 package, which is perfect for applications where space is at a premium. Its robust design ensures reliable performance in harsh environments, making it a trustworthy choice for critical applications.

With its combination of low power consumption, precision, and flexibility, the LT6700HS6-1 from Linear Technology stands out as a superior choice for designers looking to enhance the efficiency and reliability of their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2447 $56.2023
20+ $5.1239 $102.4780
31+ $4.9638 $153.8778
42+ $4.8037 $201.7554
54+ $4.6435 $250.7490
73+ $4.1632 $303.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess