EN
  • EN
  • DE

LT6700HS6-2#TRMPBF

Part No LT6700HS6-2#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 19μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060177-LT6700HS6-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-2#TRMPBF CAD Model

Description

LT6700HS6-2#TRMPBF - Low Power, Dual Comparator with 400mV Reference

The LT6700HS6-2#TRMPBF is a compact, low-power, dual comparator with an integrated 400mV reference, designed and manufactured by Linear Technology. This high-performance component is engineered to provide precise voltage monitoring and differential comparison in a wide range of applications. The product is particularly suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features:

  • Integrated Precision Reference: The device comes with an internal 400mV voltage reference, offering a high degree of accuracy for threshold detection and comparison tasks.
  • Dual Comparator Design: With two comparators in one package, the LT6700HS6-2#TRMPBF allows for simultaneous monitoring of two separate voltage levels, making it highly versatile for complex circuit designs.
  • Low Operating Voltage: The device operates from a supply voltage range of 1.4V to 18V, accommodating a broad spectrum of power sources and ensuring compatibility with both low and high voltage systems.
  • Minimal Power Requirements: It consumes as little as 6.5µA of supply current per comparator, which is ideal for power-sensitive applications.
  • Tiny Footprint: Housed in a compact 6-lead SOT-23 package, the LT6700HS6-2#TRMPBF saves valuable board space and is easy to integrate into space-constrained designs.
  • Over-The-Top® Input Range: The input voltage range exceeds the supply voltage, allowing for flexibility in monitoring voltages without the need for level shifting.

Applications:

The LT6700HS6-2#TRMPBF is ideal for a variety of applications, including but not limited to:

  • Battery-powered systems
  • Portable devices
  • Power supply control
  • Threshold detection and signal processing
  • Automotive electronics
  • Industrial monitoring

With its robust design, the LT6700HS6-2#TRMPBF provides reliable performance in tough environments, making it a preferred choice for designers looking for a dependable voltage comparison solution. The product is available in tape and reel packaging, denoted by the 'TR' suffix, ensuring easy integration into automated manufacturing processes.

Overall, the LT6700HS6-2#TRMPBF from Linear Technology is a versatile and efficient solution for a wide range of voltage comparison applications, where space, power, and precision are critical.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2662 $52.1226
54+ $1.8594 $100.4076
84+ $1.8013 $151.3092
115+ $1.7432 $200.4680
149+ $1.6851 $251.0799
199+ $1.5108 $300.6492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess