EN
  • EN
  • DE
  • IT

LT6700HS6-2

Part No LT6700HS6-2
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207015-LT6700HS6-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-2 CAD Model

Description

The Linear Technology LT6700HS6-2 is a versatile, micropower comparator with built-in reference that offers a compact and power-efficient solution for a wide range of applications. This high-performance component is designed to operate over a supply voltage range from 1.4V to 18V, making it suitable for both single and dual supply operations, and it is optimized for low-power systems.

Key Features

  • Integrated Voltage Reference: The LT6700HS6-2 comes with a precise 400mV internal reference voltage, which is stable over temperature and supply variations.
  • Low Operating Current: With an operating current of just 6.5μA, this comparator is ideal for battery-powered and portable devices, where power conservation is crucial.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply to within 1.2V of the positive supply, providing flexibility in various circuit configurations.
  • Fast Response Time: The device features a fast response time, which is critical for applications that require quick decision-making capabilities.
  • Over-The-Top® Input Range: The LT6700HS6-2 can handle input signals above the supply voltage, offering additional design headroom.

Applications

The LT6700HS6-2 is suitable for a host of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Threshold detection and level shifting
  • Window comparators
  • System monitoring and control
  • Automotive and industrial electronics

Package and Reliability

The comparator is housed in a compact 6-lead SOT-23 package, which is designed for space-constrained applications. The LT6700HS6-2 is rated for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in challenging environments.

With its combination of low power consumption, precision, and small form factor, the LT6700HS6-2 from Linear Technology stands out as a superior choice for designers looking to optimize their systems for efficiency and performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess