EN
  • EN
  • DE
  • IT

LT6700HVHS6-1

Part No LT6700HVHS6-1
Manufacturer Linear Technology
Description Micropower, Low Voltage, Dual Comparator with 400mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207019-LT6700HVHS6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700HVHS6-1 CAD Model

Description

Product Overview: LT6700HVHS6-1 from Linear Technology

The LT6700HVHS6-1 is a high-performance, low-power comparator from Linear Technology, designed to provide precise voltage monitoring in a wide range of applications. This device is part of the LT6700 series, known for its reliability and versatility in various electronic circuits. The LT6700HVHS6-1, in particular, is engineered to handle higher voltages, making it suitable for systems that operate under more demanding conditions.

Key Features

  • Dual Comparator: The LT6700HVHS6-1 includes two independent comparators, allowing for simultaneous monitoring of two separate voltage thresholds or signals.
  • High Voltage Range: This device is capable of functioning with a supply voltage range from 2.5V up to 36V, or ±18V for split supplies, accommodating a variety of high-voltage applications.
  • Low Power Consumption: With a quiescent current of just 6.5μA per comparator, the LT6700HVHS6-1 is an energy-efficient choice for battery-powered and portable devices.
  • Internal Voltage References: Each comparator comes with a precise internal voltage reference, simplifying design and reducing external component count.
  • Adjustable Hysteresis: Users can set the hysteresis level of the comparators to tailor the switching thresholds to specific application needs.
  • Robust Output Stage: The output stage can directly drive loads, and is designed to be compatible with TTL and CMOS logic levels.

Applications

The LT6700HVHS6-1 is well-suited for a multitude of applications, including but not limited to:

  • Battery monitoring
  • Power supply control
  • Threshold detection and signal processing
  • Automotive electronics
  • Portable and wireless devices

Package and Reliability

Encased in a compact 6-lead SOT-23 package, the LT6700HVHS6-1 is designed for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperatures. With its robust design and Linear Technology's commitment to quality, the LT6700HVHS6-1 is a dependable component for critical and high-precision electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.9890 $95.9890
2+ $92.9891 $185.9782
3+ $89.9905 $269.9715
4+ $86.9907 $347.9628
5+ $77.9912 $389.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess