The LT695CS from Linear Technology stands out as a robust power controller designed to cater to the demanding needs of modern electronic applications. This high-performance component is engineered to deliver efficient power management, ensuring stability and longevity for a wide range of devices.
Key Features
- High Efficiency: The LT695CS is optimized for minimal power loss, which translates to improved overall efficiency for the systems it powers. This feature is particularly beneficial in extending the battery life of portable devices.
- Versatile Voltage Range: With a wide input voltage range, this power controller can accommodate various power sources, making it a flexible option for different applications.
- Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable performance even under high load conditions.
- Compact Design: The small footprint of the LT695CS makes it an ideal choice for space-constrained applications without compromising on power or efficiency.
Applications
The LT695CS is well-suited for a plethora of applications, including but not limited to:
- Portable electronic devices
- Telecommunications equipment
- Industrial controls
- Automotive systems
- Networking devices
Technical Specifications
| Parameter |
Specification |
| Input Voltage |
Specified Range (e.g., 4.5V to 40V) |
| Output Voltage |
Adjustable/Specified Value (e.g., 1.8V to 5V) |
| Current Rating |
Specified Amperage (e.g., 3A) |
| Package Type |
Surface Mount |
| Operating Temperature |
Specified Range (e.g., -40°C to 85°C) |
In conclusion, the LT695CS power controller is a testament to Linear Technology's commitment to delivering high-quality and reliable power solutions. Its combination of efficiency, versatility, and protection features makes it an excellent choice for designers looking to optimize their power management systems.