EN
  • EN
  • DE

LT8309ES5#TRPBF

Part No LT8309ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG FLYBACK ISO ADJ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 4.5 V to 40 V
Operating Supply Current 300μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1060216-LT8309ES5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8309ES5#TRPBF CAD Model

Description

    

The LT8309ES5#TRPBF from Linear Technology is a secondary-side synchronous rectifier driver designed to drive an N-Channel MOSFET as a synchronous rectifier in a flyback topology. This compact and efficient device is specifically engineered to replace diode rectifiers in high-efficiency power supply designs, thereby reducing heat dissipation and improving overall system efficiency.

    

Key Features

  
        
  • High Efficiency: With synchronous rectification, the LT8309ES5#TRPBF significantly reduces power losses compared to traditional diode rectifiers, which translates into higher efficiency and reduced thermal stress on the system.
  •     
  • Wide Input Voltage Range: This driver is capable of handling a broad range of input voltages, making it suitable for various applications across different power levels.
  •     
  • Easy to Use: The device is designed for simplicity, requiring minimal external components, which simplifies the design and reduces the bill of materials.
  •     
  • Adaptive Gate Drive: The LT8309 provides an adaptive gate drive for optimal control of the synchronous rectifier MOSFET, ensuring it turns on and off at the right times to minimize losses.
  •     
  • Low Shutdown Current: In shutdown mode, the device draws a very low quiescent current, contributing to the overall power savings, especially in standby or low-power modes.
  •   
  

Applications

  

The LT8309ES5#TRPBF is ideal for use in a variety of applications, including:

  
        
  • Isolated Flyback Converters
  •     
  • Forward Converters
  •     
  • Off-line Battery Chargers
  •     
  • Power Supplies for Industrial, Telecom, and Automotive
  •   
  

Product Specifications

  

Linear Technology's LT8309ES5#TRPBF comes in a small SOT-23 package and is designed for high-temperature operation, which is critical for reliability in harsh environments. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is suitable for automated manufacturing processes.

  

With its robust design and versatile functionality, the LT8309ES5#TRPBF synchronous rectifier driver is an excellent choice for engineers looking to improve the performance and efficiency of their power supply designs.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7996 $52.7976
14+ $7.2202 $101.0828
22+ $6.9946 $153.8812
30+ $6.7690 $203.0700
39+ $6.5433 $255.1887
52+ $5.8664 $305.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess