EN
  • EN
  • DE

LT8410EDC65PBF

Part No LT8410EDC65PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071830-LT8410EDC65PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8410EDC65PBF CAD Model

Description

Linear Technology LT8410EDC-65#PBF Product Overview

The LT8410EDC-65#PBF is a high-efficiency, compact, and versatile step-up DC/DC converter from Linear Technology, an Analog Devices company. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, including portable devices, medical equipment, and industrial systems, where efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The LT8410EDC-65#PBF operates from an input voltage range of 2.5V to 16V, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, providing flexibility for various design requirements.
  • High Efficiency: With its internal 1A, 65V power switch, the device offers up to 95% efficiency, ensuring minimal energy loss during power conversion.
  • Low Quiescent Current: The LT8410EDC-65#PBF features a low quiescent current of under 7μA in shutdown mode, which is ideal for battery-powered applications where power conservation is paramount.
  • Integrated Soft-Start Function: The soft-start function limits inrush current during startup, providing additional protection for both the converter and the load.
  • Frequency Adjustability: The switching frequency is adjustable via an external resistor or can be synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: The device includes over-temperature protection and current limiting to ensure reliable operation under various conditions.

Package and Reliability

The LT8410EDC-65#PBF is offered in a compact 6-lead DFN package with a low profile of only 0.75mm, making it an excellent choice for space-constrained applications. The product has been rigorously tested and qualified for commercial and industrial temperature ranges, ensuring performance and reliability across diverse environments.

Applications

With its broad input voltage range, high efficiency, and adjustable output, the LT8410EDC-65#PBF is well-suited for a variety of applications, including:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Battery-Powered Equipment
  • Industrial Monitoring and Control Systems

In summary, the LT8410EDC-65#PBF from Linear Technology is a highly efficient, flexible, and reliable solution for your DC/DC conversion needs, providing the performance and features necessary for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess