EN
  • EN
  • DE

LT8500IUHH#TRPBF

Part No LT8500IUHH#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Application Specific
Description IC PWM GENERATOR 56-QFN / LED Driver 1uA Supply Current 56-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Part Status Obsolete(EOL)
PLL No
Main Purpose LED Lighting
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 50MHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781669-LT8500IUHH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8500
Introduction Date June 17, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT8500IUHH#TRPBF CAD Model

Description

Linear Technology LT8500IUHH#TRPBF Product Overview

The LT8500IUHH#TRPBF is a highly versatile, feature-rich pulse-width modulation (PWM) generator integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This advanced component is specifically engineered to deliver precise control for LED lighting and other PWM-based applications. Its robust design and compact QFN package make it an ideal choice for space-constrained applications that require a high degree of reliability and performance.

Key Features

  • 48-Channel PWM Outputs: The LT8500IUHH#TRPBF can drive up to 48 independent PWM channels, providing granular control for complex lighting schemes and other multi-channel applications.
  • 12-Bit (4096 Steps) Grayscale PWM Dimming: Each channel supports 12-bit PWM dimming resolution, enabling smooth and precise brightness control with 4096 distinct dimming levels.
  • Independent Grayscale Control: Users can adjust each channel independently, offering unparalleled flexibility in creating custom lighting patterns and intensities.
  • Serial Interface: The device features a serial interface for communication, allowing for straightforward integration with microcontrollers or other digital systems.
  • Phased PWM: Phased PWM option helps in reducing the input current ripple, thereby minimizing electromagnetic interference (EMI) and improving system stability.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its durability.

Applications

  • LED Video Displays
  • Architectural Lighting
  • General Purpose LED Illumination
  • Automotive Lighting Systems
  • Industrial and Commercial Lighting Solutions

The LT8500IUHH#TRPBF is provided in a compact 5mm × 5mm QFN-38 package, which is both space-efficient and suitable for automated assembly processes, making it a convenient choice for mass production. With its extensive features and Linear Technology's reputation for quality, this PWM generator stands out as a superior solution for sophisticated lighting control and other PWM-demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess