The DS1005-75 Programmable Delay Line from Maxim Integrated is a versatile and precise timing solution designed for a wide range of applications that require a controlled delay to digital signals. This high-quality component is engineered to provide five independent, programmable delays that can be easily adjusted to meet the specific needs of your circuit design.
Key Features
- Programmable Delays: The DS1005-75 offers five delay lines that can be individually programmed, providing flexibility and precision for timing adjustments.
- High-Speed Operation: With the capability to operate at speeds up to 100 MHz, this delay line is suitable for high-speed applications, maintaining signal integrity and timing precision.
- Wide Delay Range: Each delay line can be set with a delay time ranging from 5ns to 75ns in 5ns increments, allowing for fine-tuning of signal timings.
- Easy Integration: The device comes in a compact 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it easy to integrate into a variety of circuit designs.
- Low Power Consumption: Designed with power efficiency in mind, the DS1005-75 minimizes power consumption, making it ideal for portable and low-power applications.
Applications
The DS1005-75 is suitable for a multitude of applications, including:
- Signal processing and conditioning
- Skew adjustment in clock distribution networks
- Timing adjustments in digital circuits
- System synchronization
- Telecommunications and networking equipment
Technical Specifications
Parameter
Specification
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
16-pin DIP, 16-pin SO
Maxim Integrated's DS1005-75 Programmable Delay Line is a reliable and high-performance solution for managing timing challenges in complex digital systems. With its programmable features and robust design, it stands as an essential component for designers looking to optimize the timing characteristics of their electronic products.