EN
  • EN
  • DE

LT8580EMS8E#PBF

Part No LT8580EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8MSOP / Conv DC-DC 2.55V to 40V Step Up 65V Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.55V
Voltage Input MAX 40V
Output Voltage 1.2V
Output Voltage MAX 65V (Switch)
Output Current 1.2A (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 781670-LT8580EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8580
Introduction Date July 16, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8580EMS8E#PBF CAD Model

Description

Linear Technology's LT8580EMS8E#PBF Step-Up DC/DC Converter

The LT8580EMS8E#PBF is a high-performance, fixed frequency, step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring a compact and efficient power solution. This versatile component is capable of generating a boosted output voltage from an input voltage as low as 2.55V, making it ideal for battery-powered devices and systems that require a higher voltage for optimal operation.

Encased in an MSOP-8 package, the LT8580EMS8E#PBF integrates a 1A, 42V switch allowing it to easily handle a variety of load conditions. The device is capable of delivering output voltages up to 38V, which makes it particularly suitable for driving LEDs, OLED displays, and other high voltage applications where a compact and efficient power source is critical.

One of the key features of the LT8580EMS8E#PBF is its internal soft-start function, which limits inrush current during startup and provides a smooth transition to regulation. This is especially important in sensitive electronic systems where sudden surges of power can cause damage or affect performance. Additionally, the device offers a range of protection features, including over-temperature protection and a robust short-circuit protection, ensuring reliable operation under adverse conditions.

The LT8580EMS8E#PBF operates at a switching frequency of 1.5MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Its high frequency operation also contributes to a low noise output, which is essential for noise-sensitive applications such as RF and precision analog circuits.

Overall, the LT8580EMS8E#PBF from Linear Technology is a highly integrated, efficient, and reliable step-up DC/DC converter that offers a compact power solution for a diverse array of electronic devices. Its ease of use, combined with its high performance and robust protection features, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4727 $61.8908
8+ $12.6955 $101.5640
13+ $12.2988 $159.8844
17+ $11.9021 $202.3357
22+ $11.5053 $253.1166
30+ $10.3151 $309.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess