EN
  • EN
  • DE

LT8582EDKD#PBF

Part No LT8582EDKD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 24DFN / Conv DC-DC 2.5V to 22V Inv/Step Up Dual-Out 42V 3A/3A Automotive 24-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 22V
Output Voltage 2.5V
Output Voltage MAX 42V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFDFN Exposed Pad
Manufacturer Package 24-DFN (7x4)
Win Source Part Number 781672-LT8582EDKD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8582
Introduction Date January 11, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8582EDKD#PBF CAD Model

Description

LT8582EDKD#PBF - Dual Channel, Multipurpose DC/DC Converter

The LT8582EDKD#PBF is a versatile dual independent channel DC/DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This component integrates two independent channels, each capable of driving a wide range of loads, making it an excellent choice for a variety of power conversion applications.

One of the standout features of the LT8582EDKD#PBF is its ability to generate either positive or negative regulated outputs from a single input power supply. This flexibility allows designers to use this component in applications requiring biasing, such as OLED displays, or in more complex configurations like SEPIC, inverting, or flyback converters.

The device operates with an input voltage range from 2.5V to 22V, which makes it suitable for use in systems powered by single-cell Li-Ion batteries, multi-cell battery stacks, or regulated 5V and 12V power rails. Each channel of the LT8582 can deliver up to 1A of continuous output current, depending on the application and configuration, ensuring reliable performance for high-power requirements.

Moreover, the LT8582EDKD#PBF is designed with protection features in mind. It includes over-temperature protection and a current limit function, providing an additional layer of safety for the end application. The switching frequency is adjustable from 250kHz to 1.5MHz, allowing designers to optimize efficiency and component size. A low current (<1μA) shutdown mode is also available, ensuring power conservation when the device is not in use.

The LT8582EDKD#PBF comes in a thermally efficient 20-lead (4mm × 4mm) QFN package, which is ideal for compact designs where space is at a premium. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to create efficient, reliable, and flexible power supply solutions.

In summary, the LT8582EDKD#PBF from Linear Technology is a highly adaptable, dual-channel DC/DC converter that excels in a variety of power management tasks. Its extensive input voltage range, high output current capability, and integrated protection features make it a valuable component for any power conversion design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4305 $57.1525
11+ $9.3789 $103.1679
17+ $9.0858 $154.4586
23+ $8.7927 $202.2321
30+ $8.4996 $254.9880
40+ $7.6203 $304.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess