EN
  • EN
  • DE

LT8602EUJ#PBF

Part No LT8602EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ SYNC 40QFN / Conv DC-DC 3V to 42V Synchronous Step Down Quad-Out 1V 1.5A/1.8A/1.8A/2.5A Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 2.6V
Voltage Input MAX 42V
Output Voltage 0.8V, 1V
Output Voltage MAX 42V
Output Current 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 781676-LT8602EUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8602
Introduction Date July 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8602EUJ#PBF CAD Model

Description

Product Overview: LT8602EUJ#PBF

The LT8602EUJ#PBF is a cutting-edge quad channel, monolithic synchronous step-down switching regulator designed and manufactured by Linear Technology. This innovative component is tailored for applications that require low voltage, high current outputs with a compact footprint and high efficiency. The LT8602EUJ#PBF is a versatile solution for various power supply designs, particularly in the automotive, industrial, and telecommunication sectors.

Key Features

  • Quad Channel Outputs: This device integrates four independent channels, allowing for multiple voltage rails to be generated from a single IC. This feature simplifies design and reduces component count.
  • Wide Input Voltage Range: The LT8602EUJ#PBF operates from an input voltage range of 3V to 42V, making it suitable for applications with input supplies from single-cell Li-Ion to automotive batteries.
  • High Efficiency: The regulator's synchronous rectification delivers high efficiency, which is crucial for thermal management and energy-saving in modern electronic devices.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 2.2MHz or can be synchronized to an external clock, providing design flexibility and optimization of component sizes.
  • Low Dropout: The low dropout performance under light loads ensures continuous operation even when the input voltage is close to the output voltage.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protections, enhancing the reliability and longevity of the end application.

Applications

The LT8602EUJ#PBF is ideal for a range of applications, including:

  • Automotive power systems
  • Distributed power supplies
  • Telecommunications infrastructure
  • Industrial control systems

Package and Quality

Packaged in a 38-lead QFN with enhanced thermal performance, the LT8602EUJ#PBF is designed for surface-mount technology, providing a space-saving solution on the PCB. Linear Technology ensures high-quality standards, and the product is RoHS compliant, catering to environmentally conscious requirements.

With its robust feature set and high integration, the LT8602EUJ#PBF from Linear Technology stands out as a high-performance solution for complex power management challenges in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1290 $54.7740
14+ $7.4905 $104.8670
21+ $7.2564 $152.3844
29+ $7.0224 $203.6496
37+ $6.7883 $251.1671
50+ $6.0860 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess