The LTC1044CS8#PBF is a high-performance Voltage Converter Integrated Circuit (IC) designed and manufactured by Linear Technology. This versatile chip provides reliable solutions for voltage conversion applications in a wide range of electronic devices. It is especially suitable for battery-powered systems due to its low power consumption and high efficiency.
Key Features:
- Voltage Conversion: The LTC1044CS8#PBF is capable of converting a positive voltage in the range of 1.5V to 15V to the corresponding negative voltage, making it ideal for applications that require a dual power supply from a single voltage source.
- High Frequency Operation: With an internal oscillator frequency of 10kHz to 45kHz, the device allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
- Low Power Consumption: The quiescent current is typically 120µA, which is beneficial for extending battery life in portable applications.
- Easy-to-Use: The LTC1044CS8#PBF comes in an 8-lead SOIC package, which is easy to solder and integrate into various circuit designs.
Applications:
This IC is widely used in applications such as:
- Portable Instruments
- Operational Amplifier Power Supplies
- On-Board Negative Voltage Generators
- Split Power Supplies
- Memory Backup Supplies
Product Specifications:
| Parameter |
Value |
| Part Number |
LTC1044CS8#PBF |
| Package Type |
8-lead SOIC |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage (VIN) |
1.5V to 15V |
| Quiescent Current |
120µA (typical) |
In conclusion, the LTC1044CS8#PBF by Linear Technology is a highly efficient and reliable choice for designers looking to implement voltage conversion in their electronic projects. Its combination of high-frequency operation, low power consumption, and ease of use makes it a versatile component for a multitude of applications.