EN
  • EN
  • DE

LTC1061CSW

Part No LTC1061CSW
Manufacturer Linear Technology
Description High Performance Triple Universal Filter Building Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207068-LTC1061CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1061CSW CAD Model

Description

The LTC1061CSW, from Linear Technology, is a high-performance, triple universal switched capacitor filter that has been designed to provide users with a versatile and easy-to-use solution for a wide range of signal processing applications. This integrated circuit offers a unique combination of features that make it an excellent choice for precision filtering requirements.

Key Features

  • Multiple Filter Configurations: The LTC1061CSW is capable of being configured in several filter modes, including low-pass, band-pass, high-pass, and notch filters, providing flexibility in addressing different signal processing needs.
  • High Precision: With its switched capacitor design, the LTC1061CSW achieves high precision and stability, which is essential for applications requiring accurate signal filtering.
  • Clock-Tunable Frequency: The filter's cutoff frequency is directly proportional to the clock frequency, allowing users to easily tune the filter's response without the need for external components.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design and making it suitable for battery-operated devices.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for portable and battery-powered applications where power efficiency is critical.

Applications

The LTC1061CSW is versatile enough to be used in a variety of applications, including:

  • Data communications
  • Signal conditioning
  • Anti-aliasing filters
  • Audio processing
  • Instrumentation

Product Specifications

The LTC1061CSW is offered in a 20-lead wide body small outline package (SW) and has the following specifications:

  • Supply Voltage: 5V
  • Number of Filters: 3
  • Filter Order: 2nd Order for each section
  • Operating Temperature Range: 0°C to 70°C

Linear Technology's LTC1061CSW is an excellent choice for designers looking for a reliable and flexible filtering solution. Its ease of use, combined with its precision and low power consumption, makes it a valuable component in any signal processing system.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess