EN
  • EN
  • DE
  • IT

LTC1046CN8#PBF

Part No LTC1046CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 5.5kHz to 30kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206735-LTC1046CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1046CN8#PBF CAD Model

Description

The LTC1046CN8#PBF is a high-performance Voltage Converter IC designed and manufactured by Linear Technology. This versatile component is engineered to efficiently manage power conversion with minimal external components and is ideal for a wide range of applications, including portable devices, automotive systems, telecommunications, and industrial equipment.

The LTC1046CN8#PBF is a monolithic CMOS switched-capacitor voltage converter that provides a simple and effective solution for inverting a positive voltage to a negative voltage. It is capable of delivering a voltage conversion with a typical efficiency of over 99% and can source up to 10mA of output current with a typical voltage conversion gain of -1V/V.

This IC operates over a wide supply voltage range of 1.5V to 10V, making it suitable for battery-operated systems with varying power levels. Furthermore, the LTC1046CN8#PBF boasts a low quiescent current of only 120µA, which helps to preserve battery life in portable applications.

The LTC1046CN8#PBF is housed in an 8-lead PDIP package, providing a compact solution that is easy to integrate into existing circuit designs. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C, guaranteeing performance in harsh environments.

Other noteworthy features of the LTC1046CN8#PBF include its no-load quiescent current, which is typically only 10µA, and its ability to operate without the need for an external diode. This makes the LTC1046 a highly efficient and self-contained voltage conversion solution.

In summary, the LTC1046CN8#PBF by Linear Technology is a high-efficiency, low-power voltage converter IC, suitable for a variety of applications where space and power conservation are critical. With its ease of use, high efficiency, and durable design, it represents a reliable choice for designers looking to implement voltage inversion with minimal hassle and maximum longevity.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6702 $54.6808
9+ $11.2166 $100.9494
14+ $10.8660 $152.1240
20+ $10.5155 $210.3100
25+ $10.1650 $254.1250
33+ $9.1135 $300.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess