EN
  • EN
  • DE

LTC1061CJ

Part No LTC1061CJ
Manufacturer Linear Technology
Description High Performance Triple Universal Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207067-LTC1061CJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1061CJ CAD Model

Description

Linear Technology LTC1061CJ Triple Universal Filter Building Block

The LTC1061CJ from Linear Technology is a high-performance, triple universal filter building block that can significantly streamline the design of analog signal processing circuits. This component is designed to offer designers a flexible and reliable solution for creating a variety of filter configurations, including low-pass, high-pass, band-pass, or notch filters.

The LTC1061CJ does not require any external components for filter tuning, which simplifies the design process and minimizes the PCB footprint. The filter's cutoff frequencies can be set either internally by the chip's architecture or externally through the use of a clock frequency. This versatility allows for easy integration into a wide range of applications, from audio processing to complex signal conditioning in communication systems.

One of the key features of the LTC1061CJ is its low noise performance and excellent signal integrity. The device operates with a low harmonic distortion, ensuring that the signal quality is maintained throughout the filtering process. This makes it an ideal choice for high-fidelity audio applications and precision instrumentation where maintaining signal integrity is critical.

The LTC1061CJ is designed with ease of use in mind. It is housed in a compact 24-pin DIP (Dual In-line Package) that is compatible with standard breadboards and sockets, making it suitable for both prototyping and production. The chip operates over a wide supply voltage range, which provides additional flexibility for various system voltage requirements.

Overall, the LTC1061CJ is a robust and versatile filter solution that can be used in a myriad of applications where precise analog signal processing is required. Its integration of three independent filter sections on a single chip makes it a cost-effective and space-saving option for designers looking to add high-quality filtering capabilities to their projects.

Whether you're working on audio equipment, data communication systems, or any other project requiring reliable and precise filtering, the LTC1061CJ from Linear Technology is a component worth considering.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess