EN
  • EN
  • DE

LTC1046IS8

Part No LTC1046IS8
Manufacturer Linear Technology
Description “Inductorless” 5V to + 5V Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207049-LTC1046IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1046IS8 CAD Model

Description

Product Overview: LTC1046IS8 from Linear Technology

The LTC1046IS8 is a versatile and efficient DC-DC converter integrated circuit designed by Linear Technology, now part of Analog Devices. This high-performance chip is housed in an 8-lead SOIC package, making it a compact solution for a wide range of power conversion applications. Its primary function is to provide a regulated voltage supply by converting a higher DC input voltage to a lower DC output voltage with a high level of efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The LTC1046IS8 is capable of handling an input voltage range from 1.5V to 10V, making it suitable for various battery-operated and portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by using external resistors, providing flexibility in power supply design.
  • High Efficiency: The device features a high conversion efficiency, which is essential for battery-powered applications where power conservation is critical.
  • Low Quiescent Current: The LTC1046IS8 boasts a low quiescent current, which helps in extending battery life by reducing the power consumed when the device is in a standby mode.
  • Operating Temperature Range: With an industrial temperature range of -40°C to 85°C, the LTC1046IS8 can reliably perform in various environmental conditions.

Applications

The LTC1046IS8 is designed for use in a multitude of applications that require efficient voltage step-down conversion. It is particularly suitable for:

  • Portable electronic devices
  • Battery-powered equipment
  • Energy-saving power supplies
  • Handheld medical devices
  • Low-power embedded systems

Reliability and Performance

Linear Technology is renowned for its commitment to quality, and the LTC1046IS8 is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can handle the demands of critical applications where consistent power delivery is paramount.

Whether you are designing a new piece of portable technology or looking to improve the efficiency of an existing power supply, the LTC1046IS8 from Linear Technology is an excellent choice for your DC-DC conversion needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess